Littelfuse, Inc. NANO2® Fast Opening High Current Subminiature Surface Mount Fuse 0881100.F

Description
The 881F Series NANO²® fuse is a relatively small sized, high-current, surface-mount fuse which provides overcurrent protection for applications of high operating current in a limited space. This is the faster opening version of the original 881 Series which offers faster opening response during current overload conditions, protecting downstream components from getting damaged. Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 881F Series fuses provide the option of a single fuse solution for protection for such application requirements. Available with ampere ratings of 70 A, 80 A, or 100 A High interrupting rating - 1500A@75VDC Faster opening time response for 200 % OL current Robust and solderless fuse design Surface mountable high-current fuse
Datasheet
Description
The 881F Series NANO²® fuse is a relatively small sized, high-current, surface-mount fuse which provides overcurrent protection for applications of high operating current in a limited space. This is the faster opening version of the original 881 Series which offers faster opening response during current overload conditions, protecting downstream components from getting damaged. Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 881F Series fuses provide the option of a single fuse solution for protection for such application requirements. Available with ampere ratings of 70 A, 80 A, or 100 A High interrupting rating - 1500A@75VDC Faster opening time response for 200 % OL current Robust and solderless fuse design Surface mountable high-current fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NANO2® Fast Opening High Current Subminiature Surface Mount Fuse - 0881100.F - Littelfuse, Inc.
Rosemont, IL, United States
NANO2® Fast Opening High Current Subminiature Surface Mount Fuse
0881100.F
NANO2® Fast Opening High Current Subminiature Surface Mount Fuse 0881100.F
The 881F Series NANO²® fuse is a relatively small sized, high-current, surface-mount fuse which provides overcurrent protection for applications of high operating current in a limited space. This is the faster opening version of the original 881 Series which offers faster opening response during current overload conditions, protecting downstream components from getting damaged. Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 881F Series fuses provide the option of a single fuse solution for protection for such application requirements. Available with ampere ratings of 70 A, 80 A, or 100 A High interrupting rating - 1500A@75VDC Faster opening time response for 200 % OL current Robust and solderless fuse design Surface mountable high-current fuse

The 881F Series NANO²® fuse is a relatively small sized, high-current, surface-mount fuse which provides overcurrent protection for applications of high operating current in a limited space. This is the faster opening version of the original 881 Series which offers faster opening response during current overload conditions, protecting downstream components from getting damaged. Such applications are mostly served today through a single large-sized high-current industrial type fuse or in some cases, parallel configuration of lower amperage SMD fuses. The 881F Series fuses provide the option of a single fuse solution for protection for such application requirements. Available with ampere ratings of 70 A, 80 A, or 100 A High interrupting rating - 1500A@75VDC Faster opening time response for 200 % OL current Robust and solderless fuse design Surface mountable high-current fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0881100.F
Product Name NANO2® Fast Opening High Current Subminiature Surface Mount Fuse
Fuse Type Miniature; Subminiature
Fuse Material Plastic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details