Manufacturer: Littelfuse Inc.
Win Source Part Number: 805173-0881090.UR
Packaging: Reel
Mounting Style: SMD
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 75V
Melting I2t: 4300
Approvals: cURus
DC Cold Resistance: 54 mOhms
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.394" L x 0.441" W x 0.268" H (10.00mm x 11.20mm x 6.80mm)
Manufacturer Package: 2-SMD, J-Lead
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 90A
Breaking Capacity at Rated Voltage: 1.5kA
90A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
90A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
90A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Fuse Chip 90A 75V SMD Solder Pad 11.2 X 10 X 6.4mm Thermoplastic T/R Product overview: 0881090.UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 90A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0881090.UR can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 90A 75VDC 2SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 805173-0881090.UR | F9972TR-ND | 139-0881090.UR | 0881090.UR |
| Product Name | Fuses - 0881090.UR | Fuses | SMD 90A 75V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | SMD | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Rated Voltage | 75 volts | 75 volts |