Littelfuse, Inc. Fuses 0881080.URF

Description
80A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
80A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F12123CT-ND - DigiKey
Thief River Falls, MN, United States
80A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

80A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F12123TR-ND - DigiKey
Thief River Falls, MN, United States
80A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

80A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F12123DKR-ND - DigiKey
Thief River Falls, MN, United States
80A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

80A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection - Fuses 0881080.URF
FUSE BOARD MOUNT 80A 75VDC 2SMD

FUSE BOARD MOUNT 80A 75VDC 2SMD

Supplier's Site
Fuse, Fast Acting, 80A, 75Vdc, Smd; Fuse Current Littelfuse - 03AH3787 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 80A, 75Vdc, Smd; Fuse Current Littelfuse
03AH3787
Fuse, Fast Acting, 80A, 75Vdc, Smd; Fuse Current Littelfuse 03AH3787
FUSE, FAST ACTING, 80A, 75VDC, SMD; Fuse Current:80A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:75V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, FAST ACTING, 80A, 75VDC, SMD; Fuse Current:80A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:75V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Fuse, Fast Acting, 80A, 75Vdc, Smd; Fuse Current Littelfuse - 16AH1049 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 80A, 75Vdc, Smd; Fuse Current Littelfuse
16AH1049
Fuse, Fast Acting, 80A, 75Vdc, Smd; Fuse Current Littelfuse 16AH1049
FUSE, FAST ACTING, 80A, 75VDC, SMD; Fuse Current:80A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:75V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, FAST ACTING, 80A, 75VDC, SMD; Fuse Current:80A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:75V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F12123CT-ND 0881080.URF 03AH3787
Product Name Fuses Circuit Protection - Fuses Fuse, Fast Acting, 80A, 75Vdc, Smd; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF525/VF525-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 20 amps
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers