80A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
80A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
80A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
80A 75V SMD Fuse - Solder Pad, Thermoplastic Product overview: 0881080.UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80A, 75V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 80A, 75V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0881080.UR can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 766560-0881080.UR
Series: 881
Packaging: Digi-Reel
Operating Temperature Range: -55°C ~ 100°C
Package: 2-SMD, J-Lead
Current Rating: 80A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 75V
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 3300
Approvals: cURus
Mounting: SMD
Resistance: 56 mOhm
Family Name: 881
Categories: Circuit Protection
Dimension: 0.394" L x 0.441" W x 0.268" H (10.00mm x 11.20mm x 6.80mm)
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
FUSE BOARD MOUNT 80A 75VDC 2SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F9971DKR-ND | 139-0881080.UR | 766560-0881080.UR | 0881080.UR |
| Product Name | Fuses | SMD 80A 75V Circuit Protection Fuse | Fuses - 0881080.UR | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) | SMD | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |