Littelfuse, Inc. Smd Fuse, Fast Acting, 60A, 115Vdc; Fuse Current Littelfuse 0881060.UR

Description
SMD FUSE, FAST ACTING, 60A, 115VDC; Fuse Current:60A; Blow Characteristic:High Current; Voltage Rating VAC:-; Voltage Rating VDC:115V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Description
SMD FUSE, FAST ACTING, 60A, 115VDC; Fuse Current:60A; Blow Characteristic:High Current; Voltage Rating VAC:-; Voltage Rating VDC:115V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Fuse, Fast Acting, 60A, 115Vdc; Fuse Current Littelfuse - 34AC8488 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 60A, 115Vdc; Fuse Current Littelfuse
34AC8488
Smd Fuse, Fast Acting, 60A, 115Vdc; Fuse Current Littelfuse 34AC8488
SMD FUSE, FAST ACTING, 60A, 115VDC; Fuse Current:60A; Blow Characteristic:High Current; Voltage Rating VAC:-; Voltage Rating VDC:115V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 60A, 115VDC; Fuse Current:60A; Blow Characteristic:High Current; Voltage Rating VAC:-; Voltage Rating VDC:115V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34AC8488
Product Name Smd Fuse, Fast Acting, 60A, 115Vdc; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2469792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 47 volts
View Details