Littelfuse, Inc. 60V High Current Fuse 0878450.UX-2M6

Description
MEGA® High Breaking Capacity SF51 fuses were developed specifically to provide overcurrent and short circuit protection to circuits for 48 V batteries. The fuses can withstand large inrushes of current and short circuit currents up to 5 kA at 60 V dc. These capabilities make the fuses a perfect fit for many applications where ultra-high current protection is needed. Rated voltage 60 V dc Interrupting rating of 5 kA at 60 V dc Tin-plated copper alloy terminals Operate from -40 °C to +85 °C M6 mounting torque of 9 Nm ±1 Nm (ISO prescription) M8 mounting torque of 20 Nm ±1 Nm (ISO prescription) Typical weight of 13 g Refer to ISO 20934 – Type SF51 Available with two, one, or no mounting holes High-contrast ampere rating stamp on housings aid identification
Datasheet
Description
MEGA® High Breaking Capacity SF51 fuses were developed specifically to provide overcurrent and short circuit protection to circuits for 48 V batteries. The fuses can withstand large inrushes of current and short circuit currents up to 5 kA at 60 V dc. These capabilities make the fuses a perfect fit for many applications where ultra-high current protection is needed. Rated voltage 60 V dc Interrupting rating of 5 kA at 60 V dc Tin-plated copper alloy terminals Operate from -40 °C to +85 °C M6 mounting torque of 9 Nm ±1 Nm (ISO prescription) M8 mounting torque of 20 Nm ±1 Nm (ISO prescription) Typical weight of 13 g Refer to ISO 20934 – Type SF51 Available with two, one, or no mounting holes High-contrast ampere rating stamp on housings aid identification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V High Current Fuse - 0878450.UX-2M6 - Littelfuse, Inc.
Rosemont, IL, United States
60V High Current Fuse
0878450.UX-2M6
60V High Current Fuse 0878450.UX-2M6
MEGA® High Breaking Capacity SF51 fuses were developed specifically to provide overcurrent and short circuit protection to circuits for 48 V batteries. The fuses can withstand large inrushes of current and short circuit currents up to 5 kA at 60 V dc. These capabilities make the fuses a perfect fit for many applications where ultra-high current protection is needed. Rated voltage 60 V dc Interrupting rating of 5 kA at 60 V dc Tin-plated copper alloy terminals Operate from -40 °C to +85 °C M6 mounting torque of 9 Nm ±1 Nm (ISO prescription) M8 mounting torque of 20 Nm ±1 Nm (ISO prescription) Typical weight of 13 g Refer to ISO 20934 – Type SF51 Available with two, one, or no mounting holes High-contrast ampere rating stamp on housings aid identification

MEGA® High Breaking Capacity SF51 fuses were developed specifically to provide overcurrent and short circuit protection to circuits for 48 V batteries. The fuses can withstand large inrushes of current and short circuit currents up to 5 kA at 60 V dc. These capabilities make the fuses a perfect fit for many applications where ultra-high current protection is needed. Rated voltage 60 V dc Interrupting rating of 5 kA at 60 V dc Tin-plated copper alloy terminals Operate from -40 °C to +85 °C M6 mounting torque of 9 Nm ±1 Nm (ISO prescription) M8 mounting torque of 20 Nm ±1 Nm (ISO prescription) Typical weight of 13 g Refer to ISO 20934 – Type SF51 Available with two, one, or no mounting holes High-contrast ampere rating stamp on housings aid identification

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0878450.UX-2M6
Product Name 60V High Current Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 5 X 25 Cylinder Fuses - 0.032M5x25M - Altech Corp.
Specs
Fuse Type Miniature; Protective
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers