Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334702-087706.3MXEP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 63A
Melting I2t: 190
Size / Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm)
DC Cold Resistance: 0.0087 Ohms
Standard Package: 1,000
Mounting: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Cartridge, Non-Standard (Axial)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
Current Rating (Amps): 6.3 A
HTSUS: 8536.10.0040
Other Part Number: 0877063MXEP,087706.3
Approval Agency: cULus, VDE
RoHS Status: ROHS3 Compliant
6.3A 250V Axial Ceramic Fuse, Slow Blow, 3.6x10mm Product overview: 087706.3MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-087706.3MXEP can be used for catalog matching and distributor lookup.
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
FUSE CERAMIC 6.3A 250VAC AXIAL
FUSE, AXIAL, 6.3A 250V, 3.6 X 10MM, SLOW BLOW; VOLTAGE RATING VAC:250V; VOLTAGE RATING VDC:250V; FUSE CURRENT:6.3A; BREAKING CAPACITY:63A @ 250VAC; FUSE SI. FREE 2 YEAR RADWELL WARRANTY
CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:877 Series; Fuse Body Material:CeramicRoHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1334702-087706.3MXEP | 139-087706.3MXEP | F3300-ND | 087706.3MXEP | 21597780 | 06R1587 |
| Product Name | Circuit Protection - Fuses | 6.3A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse | Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | AXIAL | Through Hole | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 6.3 amps | 6.3 amps | 6.3 amps | 6.3 amps |