Fuse Subminiature Slow Blow Acting 6.3A 250V Axial 3.6 X 10mm Ceramic T/R VDE Product overview: 087706.3MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-087706.3MRET1P can be used for catalog matching and distributor lookup.
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
FUSE CERAMIC 6.3A 250VAC AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-087706.3MRET1P | 18-087706.3MRET1PTR-ND | 087706.3MRET1P |
| Product Name | 6.3A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; VDE | |
| Rated Voltage | 250 volts | 250 volts | |
| Rated Current | 6.3 amps | 6.3 amps |