Littelfuse, Inc. Fuses 087601.6MXEP

Description
1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4988-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Fuses - 1294-087601.6MXEP-CHP - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Fuses - 087601.6MXEP - 853437-087601.6MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 087601.6MXEP
853437-087601.6MXEP
Fuses - 087601.6MXEP 853437-087601.6MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 853437-087601.6MXEP Series: 876 Features: 1.6 A 250 V AC DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.10.0040 Other Part Number: 087601.6MXEP-ND, 087601.6EP, 1294-087601.6MXEP, F4988, -087601.6MXEP, 0876016MXEP

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853437-087601.6MXEP
Series: 876
Features: 1.6 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.10.0040
Other Part Number: 087601.6MXEP-ND, 087601.6EP, 1294-087601.6MXEP, F4988, -087601.6MXEP, 0876016MXEP

Buy Now Datasheet
Singapore, Singapore
1.6A 250V Circuit Protection Fuse
139-087601.6MXEP
1.6A 250V Circuit Protection Fuse 139-087601.6MXEP
Fuse Fast Acting 1.6A 250V Axial 3.6 X 10mm Ceramic Bulk VDE Product overview: 087601.6MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-087601.6MXEP can be used for catalog matching and distributor lookup.

Fuse Fast Acting 1.6A 250V Axial 3.6 X 10mm Ceramic Bulk VDE Product overview: 087601.6MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-087601.6MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 087601.6MXEP
FUSE CERAMIC 1.6A 250VAC AXIAL

FUSE CERAMIC 1.6A 250VAC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F4988-ND 853437-087601.6MXEP 139-087601.6MXEP 087601.6MXEP
Product Name Fuses Fuses - 087601.6MXEP 1.6A 250V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Through Hole
Approvals / Standards UL; VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details