Littelfuse, Inc. Compact 3.6 x 10 mm Single Pigtail Fuse 0876004.

Description
876 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.876 series is a fast acting type fuse, designed in accordance to IEC 60127-3 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval
Datasheet
Description
876 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.876 series is a fast acting type fuse, designed in accordance to IEC 60127-3 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 3.6 x 10 mm Single Pigtail Fuse - 0876004. - Littelfuse, Inc.
Rosemont, IL, United States
Compact 3.6 x 10 mm Single Pigtail Fuse
0876004.
Compact 3.6 x 10 mm Single Pigtail Fuse 0876004.
876 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.876 series is a fast acting type fuse, designed in accordance to IEC 60127-3 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval

876 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.876 series is a fast acting type fuse, designed in accordance to IEC 60127-3 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0876004.
Product Name Compact 3.6 x 10 mm Single Pigtail Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuse - 62454549 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC22 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 500 volts
Rated Current 80 amps
View Details