Littelfuse, Inc. 2.5A 250V Circuit Protection Fuse 087502.5MXEP

Description
Fuse Slow Blow Acting 2.5A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 087502.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-087502.5MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Slow Blow Acting 2.5A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 087502.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-087502.5MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A 250V Circuit Protection Fuse
139-087502.5MXEP
2.5A 250V Circuit Protection Fuse 139-087502.5MXEP
Fuse Slow Blow Acting 2.5A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 087502.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-087502.5MXEP can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 2.5A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 087502.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-087502.5MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3293-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

2.5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 087502.5MXEP
FUSE CERAMIC 2.5A 250VAC AXIAL

FUSE CERAMIC 2.5A 250VAC AXIAL

Supplier's Site
Cartridge Fuse, Slow Blow, 2.5A, 250V; Blow Characteristic Littelfuse - 01P9511 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 2.5A, 250V; Blow Characteristic Littelfuse
01P9511
Cartridge Fuse, Slow Blow, 2.5A, 250V; Blow Characteristic Littelfuse 01P9511
CARTRIDGE FUSE, SLOW BLOW, 2.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 2.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-087502.5MXEP F3293-ND 087502.5MXEP 01P9511
Product Name 2.5A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 2.5A, 250V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 2.5 amps 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-4259-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 63 amps
View Details