Fuse Slow Blow Acting 10A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 0875010.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0875010.MXEP can be used for catalog matching and distributor lookup.
10A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904759-0875010.MXEP
Series: 875
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Package: Cartridge, Non-Standard (Axial)
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.10.0040
Other Part Number: F10795, 875010.MXEP, 0875010.MXEP-ND, -0875010.MXEP
FUSE CERAMIC 10A 250VAC AXIAL
CARTRIDGE FUSE, 250V, 3.6X10 MM, 10A, AXIAL, TIME DELAY / SLOW BLOW. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0875010.MXEP | F10795-ND | 904759-0875010.MXEP | 0875010.MXEP | 87290730 |
| Product Name | 10A 250V Circuit Protection Fuse | Fuses | Fuses - 0875010.MXEP | Circuit Protection - Fuses | Fuse |
| Fuse Material | Ceramic | ||||
| Approvals / Standards | RoHS | UL | |||
| Rated Voltage | 250 volts | 250 volts | |||
| Rated Current | 10 amps | 10 amps |