Littelfuse, Inc. Compact 3.6 x 10 mm Single Pigtail Fuse 0875005.

Description
875 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.875 series is a Slo-Blo® type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval
Datasheet
Description
875 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.875 series is a Slo-Blo® type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 3.6 x 10 mm Single Pigtail Fuse - 0875005. - Littelfuse, Inc.
Rosemont, IL, United States
Compact 3.6 x 10 mm Single Pigtail Fuse
0875005.
Compact 3.6 x 10 mm Single Pigtail Fuse 0875005.
875 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.875 series is a Slo-Blo® type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval

875 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.875 series is a Slo-Blo® type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0875005.
Product Name Compact 3.6 x 10 mm Single Pigtail Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details