Littelfuse, Inc. Fuses 0875004.MXEP

Description
4A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
4A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3295-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

4A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Singapore, Singapore
4A 250V Circuit Protection Fuse
139-0875004.MXEP
4A 250V Circuit Protection Fuse 139-0875004.MXEP
Fuse Slow Blow Acting 4A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 0875004.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0875004.MXEP can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 4A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 0875004.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0875004.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0875004.MXEP - 1120785-0875004.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0875004.MXEP
1120785-0875004.MXEP
Fuses - 0875004.MXEP 1120785-0875004.MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120785-0875004.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 42.45 Approvals: cULus DC Cold Resistance: 0.0135 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Cartridge, Non-Standard (Axial) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm) Current Rating (Amps): 4A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120785-0875004.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 42.45
Approvals: cULus
DC Cold Resistance: 0.0135 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Cartridge, Non-Standard (Axial)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm)
Current Rating (Amps): 4A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Circuit Protection - Fuses 0875004.MXEP
FUSE CERAMIC 4A 250VAC AXIAL

FUSE CERAMIC 4A 250VAC AXIAL

Supplier's Site
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse - 01P9503 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse
01P9503
Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse 01P9503
CARTRIDGE FUSE, SLOW BLOW, 4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F3295-ND 139-0875004.MXEP 1120785-0875004.MXEP 0875004.MXEP 01P9503
Product Name Fuses 4A 250V Circuit Protection Fuse Fuses - 0875004.MXEP Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 4A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Through Hole Solderable (with leads)
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data