Fuse Slow Blow Acting 2A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 0875002.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0875002.MXEP can be used for catalog matching and distributor lookup.
2A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Win Source Part Number: 983628-0875002.MXEP
Category: Circuit Protection>Fuses
Series: 875
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 8.45
DC Cold Resistance: 0.02887 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: Cartridge, Non-Standard (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -1024-0875002.MXEP,F
Approval Agency: cULus
CARTRIDGE FUSE, SLOW BLOW, 2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes
FUSE CERAMIC 2A 250VAC AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0875002.MXEP | F3292-ND | 983628-0875002.MXEP | 01P9499 | 0875002.MXEP |
| Product Name | 2A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps |