Littelfuse, Inc. Non Resettable Fuses 0875001.MXEP

Description
FUSE 250V 3.6X10 SB PT PB-FREE 1A
Request a Quote Datasheet
Description
FUSE 250V 3.6X10 SB PT PB-FREE 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 1740650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1740650
Non Resettable Fuses 1740650
FUSE 250V 3.6X10 SB PT PB-FREE 1A

FUSE 250V 3.6X10 SB PT PB-FREE 1A

Supplier's Site
Singapore, Singapore
Through-Hole 1A Circuit Protection Fuse
139-0875001.MXEP
Through-Hole 1A Circuit Protection Fuse 139-0875001.MXEP
Time Delay Fuse, 1A, 250VAC, Axial, Through Hole Product overview: 0875001.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0875001.MXEP can be used for catalog matching and distributor lookup.

Time Delay Fuse, 1A, 250VAC, Axial, Through Hole Product overview: 0875001.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0875001.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 959140-0875001.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
959140-0875001.MXEP
Circuit Protection - Fuses 959140-0875001.MXEP
Win Source Part Number: 959140-0875001.MXEP Category: Circuit Protection>Fuses Series: 875 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 1.503 DC Cold Resistance: 0.095 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: Cartridge, Non-Standard (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm) Alternative Parts (Cross-Reference): 38311250000; 80711250440; 80711250000; RST 125; 3403.0275.23; 3403.0275.11; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 1 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: F3289,0875001EP,0875 001MXEP,-1024-087500 1.MXEP Approval Agency: cULus

Win Source Part Number: 959140-0875001.MXEP
Category: Circuit Protection>Fuses
Series: 875
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 1.503
DC Cold Resistance: 0.095 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: Cartridge, Non-Standard (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm)
Alternative Parts (Cross-Reference): 38311250000; 80711250440; 80711250000; RST 125; 3403.0275.23; 3403.0275.11;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F3289,0875001EP,0875001MXEP,-1024-0875001.MXEP
Approval Agency: cULus

Buy Now Datasheet
Fuses - F3289-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

1A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse - 01P9497 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse
01P9497
Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse 01P9497
CARTRIDGE FUSE, SLOW BLOW, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site
FUSE CERAMIC 1A 250VAC AXIAL - 461-0875001.MXEP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 1A 250VAC AXIAL
461-0875001.MXEP
FUSE CERAMIC 1A 250VAC AXIAL 461-0875001.MXEP
FUSE CERAMIC 1A 250VAC AXIAL

FUSE CERAMIC 1A 250VAC AXIAL

Supplier's Site
Circuit Protection - Fuses 0875001.MXEP
FUSE CERAMIC 1A 250VAC AXIAL

FUSE CERAMIC 1A 250VAC AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1740650 139-0875001.MXEP 959140-0875001.MXEP F3289-ND 01P9497 461-0875001.MXEP 0875001.MXEP
Product Name Non Resettable Fuses Through-Hole 1A Circuit Protection Fuse Circuit Protection - Fuses Fuses Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse FUSE CERAMIC 1A 250VAC AXIAL Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic Ceramic Ceramic; Ceramic
Approvals / Standards RoHS; UL RoHS UL RoHS RoHS; UL
Features Resettable
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATUN -  - VICFUSE
Specs
Fuse Type Automotive
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details