Manufacturer: Littelfuse Inc.
Win Source Part Number: 808389-0875.200MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 0.0165
Approvals: cULus
DC Cold Resistance: 0.92 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm)
Manufacturer Package: Cartridge, Non-Standard (Axial)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200mA
Breaking Capacity at Rated Voltage: 50A
200mA 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Fuse Slow Blow Acting 0.2A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 0875.200MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0875.200MXEP can be used for catalog matching and distributor lookup.
FUSE CERAMIC 200MA 250VAC AXIAL
CARTRIDGE FUSE, SLOW BLOW, 0.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 808389-0875.200MXEP | F3282-ND | 139-0875.200MXEP | 0875.200MXEP | 01P9483 |
| Product Name | Fuses - 0875.200MXEP | Fuses | 0.2A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 0.2A, 250V; Blow Characteristic Littelfuse |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |