Littelfuse, Inc. Fuses 0875.125MXEP

Description
125mA 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
125mA 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3281-ND - DigiKey
Thief River Falls, MN, United States
125mA 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

125mA 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0875.125MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0875.125MXEP
Circuit Protection - Fuses 0875.125MXEP
FUSE CERAMIC 125MA 250VAC AXIAL

FUSE CERAMIC 125MA 250VAC AXIAL

Supplier's Site
Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse - 01P9481 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse
01P9481
Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse 01P9481
CARTRIDGE FUSE, SLOW BLOW, 0.125A, 250V; Blow Characteristic:Slow Blow; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:LeadedRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.125A, 250V; Blow Characteristic:Slow Blow; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F3281-ND 0875.125MXEP 01P9481
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.125A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data