100mA 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
CARTRIDGE FUSE, SLOW BLOW, 0.1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:Slo-Blo 875 Series; Fuse Leads:Leaded RoHS Compliant: Yes
FUSE CERAMIC 100MA 250VAC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F3280-ND | 01P9479 | 0875.100MXEP |
| Product Name | Fuses | Cartridge Fuse, Slow Blow, 0.1A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Solderable (with leads) | |
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |