3.15A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Fuse Fast Acting 3.15A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 08743.15MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-08743.15MXEP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361408-08743.15MXEP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 874
Package: Bulk
Product Status: Active
Package / Case: Cartridge, Non-Standard (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3.15 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Ceramic
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 5.904
Approval Agency: cULus
DC Cold Resistance: 0.0216 Ohms
FUSE CERAMIC 3.15A 250VAC AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F10794-ND | 139-08743.15MXEP | 1361408-08743.15MXEP | 08743.15MXEP |
| Product Name | Fuses | 3.15A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | ||
| Approvals / Standards | UL | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |