6.5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
FUSE CERAMIC 6.5A 250VAC AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 087406.5MRET1P-ND | 087406.5MRET1P |
| Product Name | Fuses | Circuit Protection - Fuses |
| Mounting | Through Hole | |
| Approvals / Standards | UL | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |