Win Source Part Number: 1214267-0874001.MXEP
Category: Circuit Protection>Fuses
Series: 874
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.406
DC Cold Resistance: 0.086 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: Cartridge, Non-Standard (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0874001EP,F4974,-087
Approval Agency: cULus
Fuse Fast Acting 1A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 0874001.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0874001.MXEP can be used for catalog matching and distributor lookup.
1A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
FUSE CERAMIC 1A 250VAC AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1214267-0874001.MXEP | 139-0874001.MXEP | F4974-ND | 0874001.MXEP |
| Product Name | Circuit Protection - Fuses | 1A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 250 volts | 250 volts | 250 volts |