Littelfuse, Inc. Circuit Protection - Fuses 0874.200MXEP

Description
Win Source Part Number: 985000-0874.200MXEP Category: Circuit Protection>Fuses Series: 874 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0165 DC Cold Resistance: 0.92 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: Cartridge, Non-Standard (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 1294-0874.200MXEP,F4 971,-0874.200MXEP,08 74.200MXEP-ND,0874.2 00EP,0874200MXEP Approval Agency: cULus
Request a Quote Datasheet
Description
Win Source Part Number: 985000-0874.200MXEP Category: Circuit Protection>Fuses Series: 874 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0165 DC Cold Resistance: 0.92 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: Cartridge, Non-Standard (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 1294-0874.200MXEP,F4 971,-0874.200MXEP,08 74.200MXEP-ND,0874.2 00EP,0874200MXEP Approval Agency: cULus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 985000-0874.200MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
985000-0874.200MXEP
Circuit Protection - Fuses 985000-0874.200MXEP
Win Source Part Number: 985000-0874.200MXEP Category: Circuit Protection>Fuses Series: 874 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0165 DC Cold Resistance: 0.92 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: Cartridge, Non-Standard (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 1294-0874.200MXEP,F4 971,-0874.200MXEP,08 74.200MXEP-ND,0874.2 00EP,0874200MXEP Approval Agency: cULus

Win Source Part Number: 985000-0874.200MXEP
Category: Circuit Protection>Fuses
Series: 874
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0165
DC Cold Resistance: 0.92 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: Cartridge, Non-Standard (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 1294-0874.200MXEP,F4971,-0874.200MXEP,0874.200MXEP-ND,0874.200EP,0874200MXEP
Approval Agency: cULus

Buy Now Datasheet
Singapore, Singapore
0.2A 250V Circuit Protection Fuse
139-0874.200MXEP
0.2A 250V Circuit Protection Fuse 139-0874.200MXEP
Fuse Fast Acting 0.2A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 0874.200MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0874.200MXEP can be used for catalog matching and distributor lookup.

Fuse Fast Acting 0.2A 250V Axial 3.6 X 10mm Ceramic Bulk cULus Product overview: 0874.200MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0874.200MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4971-ND - DigiKey
Thief River Falls, MN, United States
200mA 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

200mA 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0874.200MXEP
FUSE CERAMIC 200MA 250VAC AXIAL

FUSE CERAMIC 200MA 250VAC AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 985000-0874.200MXEP 139-0874.200MXEP F4971-ND 0874.200MXEP
Product Name Circuit Protection - Fuses 0.2A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313610 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details