The Littelfuse 871 Series high-current SMD fuse is a small square surface-mount fuse that easily supports the higher current requirements of various applications Heat resistant plastic body, UL94 V-0 Low voltage drop High-reliability solderless fuse High pulse resistance
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 0871200.UR | 18-0871200.URTR-ND |
| Product Name | Series: 871 | Fuses |
| Fuse Material | Plastic | |
| Mounting | Solderable (Surface Mount Technology) | Solderable (Surface Mount Technology) |
| Features | Fast Acting |