Littelfuse, Inc. Series: 871 0871150.UR

Description
The Littelfuse 871 Series high-current SMD fuse is a small square surface-mount fuse that easily supports the higher current requirements of various applications Heat resistant plastic body, UL94 V-0 Low voltage drop High-reliability solderless fuse High pulse resistance
Request a Quote Datasheet
Description
The Littelfuse 871 Series high-current SMD fuse is a small square surface-mount fuse that easily supports the higher current requirements of various applications Heat resistant plastic body, UL94 V-0 Low voltage drop High-reliability solderless fuse High pulse resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series: 871 - 0871150.UR - Littelfuse, Inc.
Rosemont, IL, United States
Series: 871
0871150.UR
Series: 871 0871150.UR
The Littelfuse 871 Series high-current SMD fuse is a small square surface-mount fuse that easily supports the higher current requirements of various applications Heat resistant plastic body, UL94 V-0 Low voltage drop High-reliability solderless fuse High pulse resistance

The Littelfuse 871 Series high-current SMD fuse is a small square surface-mount fuse that easily supports the higher current requirements of various applications Heat resistant plastic body, UL94 V-0 Low voltage drop High-reliability solderless fuse High pulse resistance

Datasheet
Fuses - 18-0871150.URDKR-ND - DigiKey
Thief River Falls, MN, United States
871 Fuse

871 Fuse

Buy Now Datasheet
Fuses - 18-0871150.URCT-ND - DigiKey
Thief River Falls, MN, United States
871 Fuse

871 Fuse

Buy Now Datasheet
Fuses - 18-0871150.URTR-ND - DigiKey
Thief River Falls, MN, United States
871 Fuse

871 Fuse

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuses Fuses
Product Number 0871150.UR 18-0871150.URDKR-ND
Product Name Series: 871 Fuses
Fuse Material Plastic
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details