Littelfuse, Inc. Fuses 083506.3MXP

Description
6.3A 250V AC DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
6.3A 250V AC DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6671-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

6.3A 250V AC DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse - 50Y0569 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse
50Y0569
Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse 50Y0569
CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:835 Series RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:835 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 083506.3MXP
FUSE CERAMIC 6.3A 250VAC

FUSE CERAMIC 6.3A 250VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F6671-ND 50Y0569 083506.3MXP
Product Name Fuses Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data