6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
FUSE CERAMIC 6.3A 250VAC AXIAL
FUSE, AXIAL, 6.3A, TIME DELAY; Fuse Current:6.3A; Voltage Rating VAC:250V; Product Range:835 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F6670-ND | 083506.3MXEP | 50Y0568 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, Axial, 6.3A, Time Delay; Fuse Current Littelfuse |
| Mounting | Through Hole | Solderable (with leads) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps |
| Rated Voltage | 250 volts | 250 volts |