Littelfuse, Inc. Fuses 083506.3MRET1P

Description
6.3A 250V AC 250V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
6.3A 250V AC 250V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F8300TR-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC 250V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

6.3A 250V AC 250V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuse, Axial, 6.3A, Time Delay; Fuse Current Littelfuse - 12AC5655 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 6.3A, Time Delay; Fuse Current Littelfuse
12AC5655
Fuse, Axial, 6.3A, Time Delay; Fuse Current Littelfuse 12AC5655
FUSE, AXIAL, 6.3A, TIME DELAY; Fuse Current:6.3A; Voltage Rating VAC:250V; Product Range:835 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

FUSE, AXIAL, 6.3A, TIME DELAY; Fuse Current:6.3A; Voltage Rating VAC:250V; Product Range:835 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
083506.3MRET1P
Circuit Protection - Fuses 083506.3MRET1P
FUSE CERM 6.3A 250VAC 250VDC

FUSE CERM 6.3A 250VAC 250VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F8300TR-ND 12AC5655 083506.3MRET1P
Product Name Fuses Fuse, Axial, 6.3A, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Three-Terminal Fuses - VCLM3820 (30A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 30 amps
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details