Littelfuse, Inc. Fuses 0835005.MXP

Description
5A 250V AC DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
5A 250V AC DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6667-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

5A 250V AC DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse - 50Y0565 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse
50Y0565
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse 50Y0565
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:835 Series; Cartridge Fuse Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:835 Series; Cartridge Fuse Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0835005.MXP
FUSE CERAMIC 5A 250VAC

FUSE CERAMIC 5A 250VAC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F6667-ND 50Y0565 0835005.MXP
Product Name Fuses Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data