Littelfuse, Inc. Fuses 0835005.MXEP

Description
5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6666-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0835005.MXEP
FUSE CERAMIC 5A 250VAC AXIAL

FUSE CERAMIC 5A 250VAC AXIAL

Supplier's Site
Fuse, Axial, 5A, Time Delay; Fuse Current Littelfuse - 50Y0564 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 5A, Time Delay; Fuse Current Littelfuse
50Y0564
Fuse, Axial, 5A, Time Delay; Fuse Current Littelfuse 50Y0564
FUSE, AXIAL, 5A, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:250V; Product Range:835 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

FUSE, AXIAL, 5A, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:250V; Product Range:835 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F6666-ND 0835005.MXEP 50Y0564
Product Name Fuses Circuit Protection - Fuses Fuse, Axial, 5A, Time Delay; Fuse Current Littelfuse
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data