Littelfuse, Inc. 1000Vdc 10x38mm High Voltage Cartridge Fuses 0828020.P

Description
The 828 series fuses are specifically designed and tested to the circuit protection needs of compact auto-electronics applications, which is 1000 Vdc rated with remarkable interrupting rating, AEC-Q200 qualified, can be used on the On-board charger and power distribution unit for electric vehicles. With available of through hole and bolt down versions, it’s flexible for the either PCB or screw assembly. Interrupting ratings of 10 kA at 1 kV dc for 15–30 A fuses AEC-Q200 qualified End caps with integrated standoff leads & bolt down Compact body size of 10x38mm Operating temperature range from –55°C to +125°C
Datasheet
Description
The 828 series fuses are specifically designed and tested to the circuit protection needs of compact auto-electronics applications, which is 1000 Vdc rated with remarkable interrupting rating, AEC-Q200 qualified, can be used on the On-board charger and power distribution unit for electric vehicles. With available of through hole and bolt down versions, it’s flexible for the either PCB or screw assembly. Interrupting ratings of 10 kA at 1 kV dc for 15–30 A fuses AEC-Q200 qualified End caps with integrated standoff leads & bolt down Compact body size of 10x38mm Operating temperature range from –55°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000Vdc 10x38mm High Voltage Cartridge Fuses - 0828020.P - Littelfuse, Inc.
Rosemont, IL, United States
1000Vdc 10x38mm High Voltage Cartridge Fuses
0828020.P
1000Vdc 10x38mm High Voltage Cartridge Fuses 0828020.P
The 828 series fuses are specifically designed and tested to the circuit protection needs of compact auto-electronics applications, which is 1000 Vdc rated with remarkable interrupting rating, AEC-Q200 qualified, can be used on the On-board charger and power distribution unit for electric vehicles. With available of through hole and bolt down versions, it’s flexible for the either PCB or screw assembly. Interrupting ratings of 10 kA at 1 kV dc for 15–30 A fuses AEC-Q200 qualified End caps with integrated standoff leads & bolt down Compact body size of 10x38mm Operating temperature range from –55°C to +125°C

The 828 series fuses are specifically designed and tested to the circuit protection needs of compact auto-electronics applications, which is 1000 Vdc rated with remarkable interrupting rating, AEC-Q200 qualified, can be used on the On-board charger and power distribution unit for electric vehicles. With available of through hole and bolt down versions, it’s flexible for the either PCB or screw assembly. Interrupting ratings of 10 kA at 1 kV dc for 15–30 A fuses AEC-Q200 qualified End caps with integrated standoff leads & bolt down Compact body size of 10x38mm Operating temperature range from –55°C to +125°C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0828020.P
Product Name 1000Vdc 10x38mm High Voltage Cartridge Fuses
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-L2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
MCB Bus Bar Connector - 1492-AAT1LP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details