The 828 series fuses are specifically designed and tested to the circuit protection needs of compact auto-electronics applications, which is 1000 Vdc rated with remarkable interrupting rating, AEC-Q200 qualified, can be used on the On-board charger and power distribution unit for electric vehicles. With available of through hole and bolt down versions, it’s flexible for the either PCB or screw assembly. Interrupting ratings of 10 kA at 1 kV dc for 15–30 A fuses AEC-Q200 qualified End caps with integrated standoff leads & bolt down Compact body size of 10x38mm Operating temperature range from –55°C to +125°C
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0828015.P |
| Product Name | 1000Vdc 10x38mm High Voltage Cartridge Fuses |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |