Littelfuse, Inc. 24V Compact SPST Manual Battery Disconnect Switch 08099080

Description
Ideal for low-amp, low-voltage applications in off-road and construction vehicles and agricultural and marine equipment, the LAS Series 24V 150A Compact SPST Manual Battery Disconnect Switch with Rubber Cap (08099080) features a compact design with pass-through mounting for installation where space is limited.The removable, red handle is easy to see and helps ensure safe operation of the compact battery switch by authorized personnel. A rubber cap provides protection when the actuator is removed. 150 A continuous current rating to match your low-amp application M10 studs with hardware included Removable, red handle is highly visible and helps ensure safe operation Rubber cap protects the battery cutoff switch when the handle is removed Current inrush rating of 1000A for 5 seconds Weatherproof to IP43 standards
Datasheet
Description
Ideal for low-amp, low-voltage applications in off-road and construction vehicles and agricultural and marine equipment, the LAS Series 24V 150A Compact SPST Manual Battery Disconnect Switch with Rubber Cap (08099080) features a compact design with pass-through mounting for installation where space is limited.The removable, red handle is easy to see and helps ensure safe operation of the compact battery switch by authorized personnel. A rubber cap provides protection when the actuator is removed. 150 A continuous current rating to match your low-amp application M10 studs with hardware included Removable, red handle is highly visible and helps ensure safe operation Rubber cap protects the battery cutoff switch when the handle is removed Current inrush rating of 1000A for 5 seconds Weatherproof to IP43 standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V Compact SPST Manual Battery Disconnect Switch - 08099080 - Littelfuse, Inc.
Rosemont, IL, United States
24V Compact SPST Manual Battery Disconnect Switch
08099080
24V Compact SPST Manual Battery Disconnect Switch 08099080
Ideal for low-amp, low-voltage applications in off-road and construction vehicles and agricultural and marine equipment, the LAS Series 24V 150A Compact SPST Manual Battery Disconnect Switch with Rubber Cap (08099080) features a compact design with pass-through mounting for installation where space is limited.The removable, red handle is easy to see and helps ensure safe operation of the compact battery switch by authorized personnel. A rubber cap provides protection when the actuator is removed. 150 A continuous current rating to match your low-amp application M10 studs with hardware included Removable, red handle is highly visible and helps ensure safe operation Rubber cap protects the battery cutoff switch when the handle is removed Current inrush rating of 1000A for 5 seconds Weatherproof to IP43 standards

Ideal for low-amp, low-voltage applications in off-road and construction vehicles and agricultural and marine equipment, the LAS Series 24V 150A Compact SPST Manual Battery Disconnect Switch with Rubber Cap (08099080) features a compact design with pass-through mounting for installation where space is limited.The removable, red handle is easy to see and helps ensure safe operation of the compact battery switch by authorized personnel. A rubber cap provides protection when the actuator is removed. 150 A continuous current rating to match your low-amp application M10 studs with hardware included Removable, red handle is highly visible and helps ensure safe operation Rubber cap protects the battery cutoff switch when the handle is removed Current inrush rating of 1000A for 5 seconds Weatherproof to IP43 standards

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08099080
Product Name 24V Compact SPST Manual Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Aluminum Enclosed Motor Disconnect Switch - KEA480UL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 3 to 40 HP
View Details
Disconnect Switch - 1494G-BF3R6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details
2 suppliers
Isolator Switches - 1365278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 6
View Details