Littelfuse, Inc. 24V Compact SPST Manual Battery Disconnect Switch 08099000

Description
Ideal for low-amp, low-voltage applications in off-road and construction vehicles and agricultural and marine equipment, the LAS Series 24V 100A Compact SPST Manual Battery Disconnect Switch with Rubber Cap (08099000) features a compact design with pass-through mounting for installation where space is limited.The removable, red handle is easy to see and helps ensure safe operation of the compact battery switch by authorized personnel. A rubber cap provides protection when the actuator is removed. 100 A continuous current rating to match your low-amp application M8 studs with hardware included Removable, red handle is highly visible and helps ensure safe operation Rubber cap protects the battery cutoff switch when the handle is removed Current inrush rating of 1000A for 5 seconds Weatherproof to IP43 standards
Datasheet
Description
Ideal for low-amp, low-voltage applications in off-road and construction vehicles and agricultural and marine equipment, the LAS Series 24V 100A Compact SPST Manual Battery Disconnect Switch with Rubber Cap (08099000) features a compact design with pass-through mounting for installation where space is limited.The removable, red handle is easy to see and helps ensure safe operation of the compact battery switch by authorized personnel. A rubber cap provides protection when the actuator is removed. 100 A continuous current rating to match your low-amp application M8 studs with hardware included Removable, red handle is highly visible and helps ensure safe operation Rubber cap protects the battery cutoff switch when the handle is removed Current inrush rating of 1000A for 5 seconds Weatherproof to IP43 standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V Compact SPST Manual Battery Disconnect Switch - 08099000 - Littelfuse, Inc.
Rosemont, IL, United States
24V Compact SPST Manual Battery Disconnect Switch
08099000
24V Compact SPST Manual Battery Disconnect Switch 08099000
Ideal for low-amp, low-voltage applications in off-road and construction vehicles and agricultural and marine equipment, the LAS Series 24V 100A Compact SPST Manual Battery Disconnect Switch with Rubber Cap (08099000) features a compact design with pass-through mounting for installation where space is limited.The removable, red handle is easy to see and helps ensure safe operation of the compact battery switch by authorized personnel. A rubber cap provides protection when the actuator is removed. 100 A continuous current rating to match your low-amp application M8 studs with hardware included Removable, red handle is highly visible and helps ensure safe operation Rubber cap protects the battery cutoff switch when the handle is removed Current inrush rating of 1000A for 5 seconds Weatherproof to IP43 standards

Ideal for low-amp, low-voltage applications in off-road and construction vehicles and agricultural and marine equipment, the LAS Series 24V 100A Compact SPST Manual Battery Disconnect Switch with Rubber Cap (08099000) features a compact design with pass-through mounting for installation where space is limited.The removable, red handle is easy to see and helps ensure safe operation of the compact battery switch by authorized personnel. A rubber cap provides protection when the actuator is removed. 100 A continuous current rating to match your low-amp application M8 studs with hardware included Removable, red handle is highly visible and helps ensure safe operation Rubber cap protects the battery cutoff switch when the handle is removed Current inrush rating of 1000A for 5 seconds Weatherproof to IP43 standards

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08099000
Product Name 24V Compact SPST Manual Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
Battery Disconnect Switches - K1127698 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
Isolator Switches - 1369416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details