Littelfuse, Inc. 16-32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch 08097460

Description
The 08097360 Series 32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch is operated with an emergency ON-Off switch from the vehicle's cab. This is one of the features that allow it to function as an ADR battery switch in vehicles carrying hazardous loads.The double-pole battery disconnect switch is bi-stable with zero consumption, which means it absorbs current only during the commuting phase when the electrical circuit is switched ON or OFF and there is no further consumption to keep the ON or OFF status.This configuration of the electronic battery disconnect switch (08097460) features a 24V coil and a 2-second emergency cutoff delay. The double-pole disconnect is dust-tight and protected against water to IP65/IPX4K/IPX9K standards. 32 V maximum battery disconnect switch with a 24 V coil Sequentially turns off motors in vehicles equipped with pneumatic or electrical systems that require electrical supply until motors stop completely 2-second emergency cutoff delay 4-way DIN connector
Datasheet
Description
The 08097360 Series 32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch is operated with an emergency ON-Off switch from the vehicle's cab. This is one of the features that allow it to function as an ADR battery switch in vehicles carrying hazardous loads.The double-pole battery disconnect switch is bi-stable with zero consumption, which means it absorbs current only during the commuting phase when the electrical circuit is switched ON or OFF and there is no further consumption to keep the ON or OFF status.This configuration of the electronic battery disconnect switch (08097460) features a 24V coil and a 2-second emergency cutoff delay. The double-pole disconnect is dust-tight and protected against water to IP65/IPX4K/IPX9K standards. 32 V maximum battery disconnect switch with a 24 V coil Sequentially turns off motors in vehicles equipped with pneumatic or electrical systems that require electrical supply until motors stop completely 2-second emergency cutoff delay 4-way DIN connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch - 08097460 - Littelfuse, Inc.
Rosemont, IL, United States
16-32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch
08097460
16-32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch 08097460
The 08097360 Series 32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch is operated with an emergency ON-Off switch from the vehicle's cab. This is one of the features that allow it to function as an ADR battery switch in vehicles carrying hazardous loads.The double-pole battery disconnect switch is bi-stable with zero consumption, which means it absorbs current only during the commuting phase when the electrical circuit is switched ON or OFF and there is no further consumption to keep the ON or OFF status.This configuration of the electronic battery disconnect switch (08097460) features a 24V coil and a 2-second emergency cutoff delay. The double-pole disconnect is dust-tight and protected against water to IP65/IPX4K/IPX9K standards. 32 V maximum battery disconnect switch with a 24 V coil Sequentially turns off motors in vehicles equipped with pneumatic or electrical systems that require electrical supply until motors stop completely 2-second emergency cutoff delay 4-way DIN connector

The 08097360 Series 32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch is operated with an emergency ON-Off switch from the vehicle's cab. This is one of the features that allow it to function as an ADR battery switch in vehicles carrying hazardous loads.The double-pole battery disconnect switch is bi-stable with zero consumption, which means it absorbs current only during the commuting phase when the electrical circuit is switched ON or OFF and there is no further consumption to keep the ON or OFF status.This configuration of the electronic battery disconnect switch (08097460) features a 24V coil and a 2-second emergency cutoff delay. The double-pole disconnect is dust-tight and protected against water to IP65/IPX4K/IPX9K standards. 32 V maximum battery disconnect switch with a 24 V coil Sequentially turns off motors in vehicles equipped with pneumatic or electrical systems that require electrical supply until motors stop completely 2-second emergency cutoff delay 4-way DIN connector

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08097460
Product Name 16-32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494H-BA3H6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
Current Rating 30 amps
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details
Motor Disconnect Switches - KEA425UL Y/R - Altech Corp.
Specs
Current Rating 25 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details
Isolator Switches - 150118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details