Littelfuse, Inc. 16-32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch 08097360

Description
The 08097360 Series 16V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch is operated with an emergency ON-Off switch from the vehicle's cab. This is one of the features that allow it to function as an ADR battery switch in vehicles carrying hazardous loads.The double-pole battery disconnect switch is bi-stable with zero consumption, which means it absorbs current only during the commuting phase when the electrical circuit is switched ON or OFF and there is no further consumption to keep the ON or OFF status.This configuration of the electronic battery disconnect switch (08097360) features a 12V coil and a 2-second emergency cutoff delay. The double-pole disconnect is dust-tight and protected against water to IP65/IPX4K/IPX9K standards. 16 V maximum battery disconnect switch with a 12 V coil Sequentially turns off motors in vehicles equipped with pneumatic or electrical systems that require electrical supply until motors stop completely 2 s emergency cutoff delay 4-way DIN connector
Datasheet
Description
The 08097360 Series 16V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch is operated with an emergency ON-Off switch from the vehicle's cab. This is one of the features that allow it to function as an ADR battery switch in vehicles carrying hazardous loads.The double-pole battery disconnect switch is bi-stable with zero consumption, which means it absorbs current only during the commuting phase when the electrical circuit is switched ON or OFF and there is no further consumption to keep the ON or OFF status.This configuration of the electronic battery disconnect switch (08097360) features a 12V coil and a 2-second emergency cutoff delay. The double-pole disconnect is dust-tight and protected against water to IP65/IPX4K/IPX9K standards. 16 V maximum battery disconnect switch with a 12 V coil Sequentially turns off motors in vehicles equipped with pneumatic or electrical systems that require electrical supply until motors stop completely 2 s emergency cutoff delay 4-way DIN connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch - 08097360 - Littelfuse, Inc.
Rosemont, IL, United States
16-32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch
08097360
16-32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch 08097360
The 08097360 Series 16V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch is operated with an emergency ON-Off switch from the vehicle's cab. This is one of the features that allow it to function as an ADR battery switch in vehicles carrying hazardous loads.The double-pole battery disconnect switch is bi-stable with zero consumption, which means it absorbs current only during the commuting phase when the electrical circuit is switched ON or OFF and there is no further consumption to keep the ON or OFF status.This configuration of the electronic battery disconnect switch (08097360) features a 12V coil and a 2-second emergency cutoff delay. The double-pole disconnect is dust-tight and protected against water to IP65/IPX4K/IPX9K standards. 16 V maximum battery disconnect switch with a 12 V coil Sequentially turns off motors in vehicles equipped with pneumatic or electrical systems that require electrical supply until motors stop completely 2 s emergency cutoff delay 4-way DIN connector

The 08097360 Series 16V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch is operated with an emergency ON-Off switch from the vehicle's cab. This is one of the features that allow it to function as an ADR battery switch in vehicles carrying hazardous loads.The double-pole battery disconnect switch is bi-stable with zero consumption, which means it absorbs current only during the commuting phase when the electrical circuit is switched ON or OFF and there is no further consumption to keep the ON or OFF status.This configuration of the electronic battery disconnect switch (08097360) features a 12V coil and a 2-second emergency cutoff delay. The double-pole disconnect is dust-tight and protected against water to IP65/IPX4K/IPX9K standards. 16 V maximum battery disconnect switch with a 12 V coil Sequentially turns off motors in vehicles equipped with pneumatic or electrical systems that require electrical supply until motors stop completely 2 s emergency cutoff delay 4-way DIN connector

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08097360
Product Name 16-32V 250A Electronic Bi-Stable Double-Pole Remote Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEM4150L - Altech Corp.
Specs
Current Rating 150 amps
Operating Voltage 600 volts
Horsepower Rating 5 to 60 HP
View Details
Disconnect Switch - 1494H-CN3N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 60 amps
View Details
Isolator Switches - 1365288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details