Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08097160 - 08097260 08097260

Description
The 08097160 Series SPST Bi-Stable Current Isolating Remote Control Electrical Battery Disconnect Switch is protected against dust and water jets to IP65 standards, making it suitable for commercial applications, such as heavy trucks, buses, marine vehicles, construction equipment, and more.While traditional current isolating switches require a minimum current when they are turned on, models with "mechanical ON-OFF position," such as the 08097160 Series battery disconnect, absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as "bi-stable with zero consumption," their switches turn to closed or open state of the electric circuit.This model of the 08097160 Series remote battery disconnect switch (08097260) features a 250A continuous current rating, a 32V maximum voltage rating, and a 24V coil. This configuration includes a protective cover. 250 A continuous current rating 32 V dc maximum voltage rating 24 V coil Includes a protective cover
Datasheet
Description
The 08097160 Series SPST Bi-Stable Current Isolating Remote Control Electrical Battery Disconnect Switch is protected against dust and water jets to IP65 standards, making it suitable for commercial applications, such as heavy trucks, buses, marine vehicles, construction equipment, and more.While traditional current isolating switches require a minimum current when they are turned on, models with "mechanical ON-OFF position," such as the 08097160 Series battery disconnect, absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as "bi-stable with zero consumption," their switches turn to closed or open state of the electric circuit.This model of the 08097160 Series remote battery disconnect switch (08097260) features a 250A continuous current rating, a 32V maximum voltage rating, and a 24V coil. This configuration includes a protective cover. 250 A continuous current rating 32 V dc maximum voltage rating 24 V coil Includes a protective cover
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08097160 - 08097260 - 08097260 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08097160 - 08097260
08097260
Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08097160 - 08097260 08097260
The 08097160 Series SPST Bi-Stable Current Isolating Remote Control Electrical Battery Disconnect Switch is protected against dust and water jets to IP65 standards, making it suitable for commercial applications, such as heavy trucks, buses, marine vehicles, construction equipment, and more.While traditional current isolating switches require a minimum current when they are turned on, models with "mechanical ON-OFF position," such as the 08097160 Series battery disconnect, absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as "bi-stable with zero consumption," their switches turn to closed or open state of the electric circuit.This model of the 08097160 Series remote battery disconnect switch (08097260) features a 250A continuous current rating, a 32V maximum voltage rating, and a 24V coil. This configuration includes a protective cover. 250 A continuous current rating 32 V dc maximum voltage rating 24 V coil Includes a protective cover

The 08097160 Series SPST Bi-Stable Current Isolating Remote Control Electrical Battery Disconnect Switch is protected against dust and water jets to IP65 standards, making it suitable for commercial applications, such as heavy trucks, buses, marine vehicles, construction equipment, and more.While traditional current isolating switches require a minimum current when they are turned on, models with "mechanical ON-OFF position," such as the 08097160 Series battery disconnect, absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa. Generally referred to as "bi-stable with zero consumption," their switches turn to closed or open state of the electric circuit.This model of the 08097160 Series remote battery disconnect switch (08097260) features a 250A continuous current rating, a 32V maximum voltage rating, and a 24V coil. This configuration includes a protective cover. 250 A continuous current rating 32 V dc maximum voltage rating 24 V coil Includes a protective cover

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08097260
Product Name Switches & Connectors - DC Disconnect Switches - Electrical Battery Disconnect Switches - Series: 08097160 - 08097260
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494H-DA3H2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Fusible
Current Rating 100 amps
View Details
Isolator Switches - 1365286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details