Littelfuse, Inc. 250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch 08094900

Description
Turned on or off with the ignition key or a remote control, the 08094400 Series 16V 250A Remote Control Electrical Battery Disconnect Switch with 12V Coil & Positive & Negative Disconnection with Separate Coil Feeding is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 16V 250A battery relay switch (08094900) features a 12V dc coil and positive and negative disconnection with separate coil feeding. 16V dc maximum voltage rating Positive and negative disconnection Separate coil feeding 12V dc coil rating
Datasheet
Description
Turned on or off with the ignition key or a remote control, the 08094400 Series 16V 250A Remote Control Electrical Battery Disconnect Switch with 12V Coil & Positive & Negative Disconnection with Separate Coil Feeding is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 16V 250A battery relay switch (08094900) features a 12V dc coil and positive and negative disconnection with separate coil feeding. 16V dc maximum voltage rating Positive and negative disconnection Separate coil feeding 12V dc coil rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch - 08094900 - Littelfuse, Inc.
Rosemont, IL, United States
250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch
08094900
250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch 08094900
Turned on or off with the ignition key or a remote control, the 08094400 Series 16V 250A Remote Control Electrical Battery Disconnect Switch with 12V Coil & Positive & Negative Disconnection with Separate Coil Feeding is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 16V 250A battery relay switch (08094900) features a 12V dc coil and positive and negative disconnection with separate coil feeding. 16V dc maximum voltage rating Positive and negative disconnection Separate coil feeding 12V dc coil rating

Turned on or off with the ignition key or a remote control, the 08094400 Series 16V 250A Remote Control Electrical Battery Disconnect Switch with 12V Coil & Positive & Negative Disconnection with Separate Coil Feeding is ideal for heavy trucks, material handling equipment, construction vehicles, and more.Protected against dust, water splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 16V 250A battery relay switch (08094900) features a 12V dc coil and positive and negative disconnection with separate coil feeding. 16V dc maximum voltage rating Positive and negative disconnection Separate coil feeding 12V dc coil rating

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08094900
Product Name 250A Single-Pole Remote Control Current Isolating Electrical Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 150102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details
Disconnect Switch - 1494G-BK3R6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details