Littelfuse, Inc. 250A SPST Bi-Stable Remote-Control Battery Isolation Relay 08094270

Description
Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This model of the remote-control relay (08094270) has a 4-way DIN connector. In addition, this configuration comes with an IP65 dust-tight, water-resistant rating and positive disconnection. 32 V maximum voltage 24 V coil rating Remote control via 4-way DIN connector (male) IP65 dust-tight, water-resistant rating Positive disconnection Steel hardware included
Datasheet
Description
Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This model of the remote-control relay (08094270) has a 4-way DIN connector. In addition, this configuration comes with an IP65 dust-tight, water-resistant rating and positive disconnection. 32 V maximum voltage 24 V coil rating Remote control via 4-way DIN connector (male) IP65 dust-tight, water-resistant rating Positive disconnection Steel hardware included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250A SPST Bi-Stable Remote-Control Battery Isolation Relay - 08094270 - Littelfuse, Inc.
Rosemont, IL, United States
250A SPST Bi-Stable Remote-Control Battery Isolation Relay
08094270
250A SPST Bi-Stable Remote-Control Battery Isolation Relay 08094270
Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This model of the remote-control relay (08094270) has a 4-way DIN connector. In addition, this configuration comes with an IP65 dust-tight, water-resistant rating and positive disconnection. 32 V maximum voltage 24 V coil rating Remote control via 4-way DIN connector (male) IP65 dust-tight, water-resistant rating Positive disconnection Steel hardware included

Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This model of the remote-control relay (08094270) has a 4-way DIN connector. In addition, this configuration comes with an IP65 dust-tight, water-resistant rating and positive disconnection. 32 V maximum voltage 24 V coil rating Remote control via 4-way DIN connector (male) IP65 dust-tight, water-resistant rating Positive disconnection Steel hardware included

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08094270
Product Name 250A SPST Bi-Stable Remote-Control Battery Isolation Relay
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
Battery Disconnect Switches - K1140864 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
Isolator Switches - 1444822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 4P; 4
Approvals RoHS; IP20
View Details