Littelfuse, Inc. 250A SPST Bi-Stable Remote-Control Battery Isolation Relay 08070500

Description
Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This model of the remote-control relay (08070500) has a 4-way DIN connector as well as a time delay feature. In addition, this configuration comes with an IP67/X9K dust-tight, waterproof rating and positive disconnection. 32 V maximum voltage 12 V or 24 V coil rating Remote control via 4-way DIN connector IP67/X9K dust-tight, waterproof rating 0-30-300 time delay range Positive disconnection Steel hardware included
Datasheet
Description
Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This model of the remote-control relay (08070500) has a 4-way DIN connector as well as a time delay feature. In addition, this configuration comes with an IP67/X9K dust-tight, waterproof rating and positive disconnection. 32 V maximum voltage 12 V or 24 V coil rating Remote control via 4-way DIN connector IP67/X9K dust-tight, waterproof rating 0-30-300 time delay range Positive disconnection Steel hardware included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
250A SPST Bi-Stable Remote-Control Battery Isolation Relay - 08070500 - Littelfuse, Inc.
Rosemont, IL, United States
250A SPST Bi-Stable Remote-Control Battery Isolation Relay
08070500
250A SPST Bi-Stable Remote-Control Battery Isolation Relay 08070500
Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This model of the remote-control relay (08070500) has a 4-way DIN connector as well as a time delay feature. In addition, this configuration comes with an IP67/X9K dust-tight, waterproof rating and positive disconnection. 32 V maximum voltage 12 V or 24 V coil rating Remote control via 4-way DIN connector IP67/X9K dust-tight, waterproof rating 0-30-300 time delay range Positive disconnection Steel hardware included

Ideal for commercial vehicles and trucks as well as marine applications, the 08070000 Series 250A SPST Bi-Stable Remote-Control Battery Isolation Relay is a current isolating electrical switch with mechanical ON-OFF position. This bi-stable relay consumes no power in the ON or OFF states, which makes it well-suited to battery disconnect applications.This model of the remote-control relay (08070500) has a 4-way DIN connector as well as a time delay feature. In addition, this configuration comes with an IP67/X9K dust-tight, waterproof rating and positive disconnection. 32 V maximum voltage 12 V or 24 V coil rating Remote control via 4-way DIN connector IP67/X9K dust-tight, waterproof rating 0-30-300 time delay range Positive disconnection Steel hardware included

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08070500
Product Name 250A SPST Bi-Stable Remote-Control Battery Isolation Relay
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-FC3N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 400 amps
View Details
S100/80 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 80 amps
Operating Voltage 24 to 48 volts
View Details
U3 Encl. Disconnect Switches, 3 Pole - KEM360L Y/R - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Isolator Switches - 150102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details