Littelfuse, Inc. Fuses 0806020.WR

Description
FUSE BOARD MOUNT 20A 36VDC 2SMD
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 20A 36VDC 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-0806020.WRTR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MOUNT 20A 36VDC 2SMD

FUSE BOARD MOUNT 20A 36VDC 2SMD

Buy Now Datasheet
Fuses - 18-0806020.WRDKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MOUNT 20A 36VDC 2SMD

FUSE BOARD MOUNT 20A 36VDC 2SMD

Buy Now Datasheet
Fuses - 18-0806020.WRCT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BOARD MOUNT 20A 36VDC 2SMD

FUSE BOARD MOUNT 20A 36VDC 2SMD

Buy Now Datasheet
Smd Fuse, Fast Act, 20A, 36Vdc; Fuse Current Littelfuse - 27AK3637 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Act, 20A, 36Vdc; Fuse Current Littelfuse
27AK3637
Smd Fuse, Fast Act, 20A, 36Vdc; Fuse Current Littelfuse 27AK3637
SMD FUSE, FAST ACT, 20A, 36VDC; Fuse Current:20A; Blow Characteristic:Fast Acting; Voltage Rating VAC:36V; Voltage Rating VDC:-; Fuse Case Style:1206 (3216 Metric); Product Range:806 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, FAST ACT, 20A, 36VDC; Fuse Current:20A; Blow Characteristic:Fast Acting; Voltage Rating VAC:36V; Voltage Rating VDC:-; Fuse Case Style:1206 (3216 Metric); Product Range:806 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Fast Act, 20A, 36Vdc; Fuse Current Littelfuse - 57AK7257 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Act, 20A, 36Vdc; Fuse Current Littelfuse
57AK7257
Smd Fuse, Fast Act, 20A, 36Vdc; Fuse Current Littelfuse 57AK7257
SMD FUSE, FAST ACT, 20A, 36VDC; Fuse Current:20A; Blow Characteristic:Fast Acting; Voltage Rating VAC:36V; Voltage Rating VDC:-; Fuse Case Style:1206 (3216 Metric); Product Range:806 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, FAST ACT, 20A, 36VDC; Fuse Current:20A; Blow Characteristic:Fast Acting; Voltage Rating VAC:36V; Voltage Rating VDC:-; Fuse Case Style:1206 (3216 Metric); Product Range:806 Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 18-0806020.WRTR-ND 27AK3637
Product Name Fuses Smd Fuse, Fast Act, 20A, 36Vdc; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 150 C (-67 to 302 F)
Rated Breaking Capacity 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details