Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 0805L175SLYR

Description
PTC RESET FUSE 6V 1.75A 0805
Description
PTC RESET FUSE 6V 1.75A 0805

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 0805L175SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0805L175SLYR
Circuit Protection - PTC Resettable Fuses 0805L175SLYR
PTC RESET FUSE 6V 1.75A 0805

PTC RESET FUSE 6V 1.75A 0805

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse - 69W6441 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse
69W6441
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse 69W6441
FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.6s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.6s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse - 44W7452 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse
44W7452
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse 44W7452
FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.6s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.6s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0805L175SLYR 69W6441
Product Name Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers