Littelfuse, Inc. PTC Resettable Fuses - 0805L150SLYR 0805L150SLYR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 804563-0805L150SLYR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 3A Time to Trip: 500ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm) Resistance - Initial (Ri) (Min): 15 mOhms Manufacturer Package: 0805 (2012 Metric), Concave Current - Hold (Ih) (Maximum): 1.5A Thickness (Maximum): 0.030" (0.75mm) Resistance - Post Trip (R1) (Maximum): 65 mOhms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 804563-0805L150SLYR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 3A Time to Trip: 500ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm) Resistance - Initial (Ri) (Min): 15 mOhms Manufacturer Package: 0805 (2012 Metric), Concave Current - Hold (Ih) (Maximum): 1.5A Thickness (Maximum): 0.030" (0.75mm) Resistance - Post Trip (R1) (Maximum): 65 mOhms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 0805L150SLYR - 804563-0805L150SLYR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0805L150SLYR
804563-0805L150SLYR
PTC Resettable Fuses - 0805L150SLYR 804563-0805L150SLYR
Manufacturer: Littelfuse Inc. Win Source Part Number: 804563-0805L150SLYR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 3A Time to Trip: 500ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm) Resistance - Initial (Ri) (Min): 15 mOhms Manufacturer Package: 0805 (2012 Metric), Concave Current - Hold (Ih) (Maximum): 1.5A Thickness (Maximum): 0.030" (0.75mm) Resistance - Post Trip (R1) (Maximum): 65 mOhms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804563-0805L150SLYR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 3A
Time to Trip: 500ms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm)
Resistance - Initial (Ri) (Min): 15 mOhms
Manufacturer Package: 0805 (2012 Metric), Concave
Current - Hold (Ih) (Maximum): 1.5A
Thickness (Maximum): 0.030" (0.75mm)
Resistance - Post Trip (R1) (Maximum): 65 mOhms
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD 1.5A 6V Circuit Protection Fuse
150-0805L150SLYR
SMD 1.5A 6V Circuit Protection Fuse 150-0805L150SLYR
PTC Resettable Fuse, 1.5A Hold, 6V DC, 0805 SMD Product overview: 0805L150SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L150SLYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 1.5A Hold, 6V DC, 0805 SMD Product overview: 0805L150SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L150SLYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse - 17AC5637 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse
17AC5637
Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse 17AC5637
FUSE, RESETTABLE PTC, 6VDC, 1.5A, SMD; Thermistor Mounting:SMD; Product Range:POLYFUSE LoRho Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1.5A, SMD; Thermistor Mounting:SMD; Product Range:POLYFUSE LoRho Series; Holding Current:1.5A; Tripping Current:3A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd, Full Reel; Pptc Case Style Littelfuse - 91T3129 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd, Full Reel; Pptc Case Style Littelfuse
91T3129
Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd, Full Reel; Pptc Case Style Littelfuse 91T3129
FUSE, RESETTABLE PTC, 6VDC, 1.5A, SMD, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1.5A, SMD, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3A; Time to Trip:0.5s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 0805L150SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0805L150SLYR
Circuit Protection - PTC Resettable Fuses 0805L150SLYR
PTC RESET FUSE 6V 1.5A 0805

PTC RESET FUSE 6V 1.5A 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 804563-0805L150SLYR 150-0805L150SLYR 17AC5637 91T3129 0805L150SLYR
Product Name PTC Resettable Fuses - 0805L150SLYR SMD 1.5A 6V Circuit Protection Fuse Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd; Thermistor Mounting Littelfuse Fuse, Resettable Ptc, 6Vdc, 1.5A, Smd, Full Reel; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details