Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000398-0805L110WR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.043" (1.10mm)
Voltage - Max: 6V
Current - Max: 100A
Current - Hold (Ih) (Max): 1.1A
Current - Trip (It): 2A
Time to Trip: 100ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm)
Resistance - Initial (Ri) (Min): 50 mOhm
Resistance - Post Trip (R1) (Max): 160 mOhm
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
PTC Resettable Fuse, Surface Mount, CHIP, 0805, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0805L110WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L110WR can be used for catalog matching and distributor lookup.
6V 1.1A 100A 2A 0805 Resettable Fuses ROHS
PTC RESET FUSE 6V 1.1A 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1000398-0805L110WR | 150-0805L110WR | 0805L110WR | 0805L110WR |
| Product Name | PTC Resettable Fuses - 0805L110WR | SMD Circuit Protection Fuse | TVS/Fuse/Board Level Protection >> Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting | SMD (SMT) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Approvals / Standards | RoHS |