Littelfuse, Inc. SMD 1.1A 6V Circuit Protection Fuse 0805L110SLYR

Description
PTC Resettable Fuse, 1.1A Hold, 6V DC, 0805 SMD Product overview: 0805L110SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L110SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 1.1A Hold, 6V DC, 0805 SMD Product overview: 0805L110SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L110SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.1A 6V Circuit Protection Fuse
150-0805L110SLYR
SMD 1.1A 6V Circuit Protection Fuse 150-0805L110SLYR
PTC Resettable Fuse, 1.1A Hold, 6V DC, 0805 SMD Product overview: 0805L110SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L110SLYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 1.1A Hold, 6V DC, 0805 SMD Product overview: 0805L110SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L110SLYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 0805L110SLYR - 801672-0805L110SLYR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0805L110SLYR
801672-0805L110SLYR
PTC Resettable Fuses - 0805L110SLYR 801672-0805L110SLYR
Manufacturer: Littelfuse Inc. Win Source Part Number: 801672-0805L110SLYR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 1.8A Time to Trip: 300ms Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm) Resistance - Initial (Ri) (Min): 30 mOhms Manufacturer Package: 0805 (2012 Metric), Concave Current - Hold (Ih) (Maximum): 1.1A Thickness (Maximum): 0.030" (0.75mm) Resistance - Post Trip (R1) (Maximum): 130 mOhms Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 801672-0805L110SLYR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 1.8A
Time to Trip: 300ms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm)
Resistance - Initial (Ri) (Min): 30 mOhms
Manufacturer Package: 0805 (2012 Metric), Concave
Current - Hold (Ih) (Maximum): 1.1A
Thickness (Maximum): 0.030" (0.75mm)
Resistance - Post Trip (R1) (Maximum): 130 mOhms
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse - 75R5364 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse
75R5364
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse 75R5364
RESETTABLE FUSE, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:1.8A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes

RESETTABLE FUSE, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:1.8A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Resettable Fuse; Pptc Case Style Littelfuse - 64R8127 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse; Pptc Case Style Littelfuse
64R8127
Resettable Fuse; Pptc Case Style Littelfuse 64R8127
RESETTABLE FUSE; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:1.8A; Time to Trip:0.3s; Current Rating Max:50A; Operating Temperature Max:85°CRoHS Compliant: Yes

RESETTABLE FUSE; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:1.8A; Time to Trip:0.3s; Current Rating Max:50A; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 6V, 0805 Littelfuse - 51AK9558 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 6V, 0805 Littelfuse
51AK9558
Ptc Resettable Fuse, 6V, 0805 Littelfuse 51AK9558
PTC RESETTABLE FUSE, 6V, 0805

PTC RESETTABLE FUSE, 6V, 0805

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 0805L110SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0805L110SLYR
Circuit Protection - PTC Resettable Fuses 0805L110SLYR
PTC RESET FUSE 6V 1.1A 0805

PTC RESET FUSE 6V 1.1A 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-0805L110SLYR 801672-0805L110SLYR 75R5364 64R8127 51AK9558 0805L110SLYR
Product Name SMD 1.1A 6V Circuit Protection Fuse PTC Resettable Fuses - 0805L110SLYR Resettable Fuse, Full Reel; Pptc Case Style Littelfuse Resettable Fuse; Pptc Case Style Littelfuse Ptc Resettable Fuse, 6V, 0805 Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Rated Voltage 6 volts 6 volts 6 volts
Mounting SMD
Unlock Full Specs
to access all available technical data