Manufacturer: Littelfuse Inc.
Win Source Part Number: 804660-0805L075SLYR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 1.5A
Time to Trip: 200ms
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm)
Resistance - Initial (Ri) (Min): 40 mOhms
Manufacturer Package: 0805 (2012 Metric), Concave
Current - Hold (Ih) (Maximum): 750mA
Thickness (Maximum): 0.030" (0.75mm)
Resistance - Post Trip (R1) (Maximum): 160 mOhms
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
0805 PTC Resettable Fuse, 750mA Hold, 6V DC, 1.5A Trip, SMD Product overview: 0805L075SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L075SLYR can be used for catalog matching and distributor lookup.
PTC RESET FUSE 6V 750MA 0805
FUSE, RESETTABLE PTC, 0805, 6VDC, 750mA; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:50A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 804660-0805L075SLYR | 150-0805L075SLYR | 0805L075SLYR | 88T7684 |
| Product Name | PTC Resettable Fuses - 0805L075SLYR | SMD 750mA 6V 1.5A Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Fuse, Resettable Ptc, 0805, 6Vdc, 750Ma; Pptc Case Style Littelfuse |
| Mounting | SMD | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Approvals / Standards | RoHS | RoHS |