Littelfuse, Inc. SMD 500mA 1A 6V Circuit Protection Fuse 0805L050WR

Description
PTC Resettable Fuse, 500mA Hold, 1A Trip, 6V, 0805 SMD Product overview: 0805L050WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, 1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L050WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 500mA Hold, 1A Trip, 6V, 0805 SMD Product overview: 0805L050WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, 1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L050WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 500mA 1A 6V Circuit Protection Fuse
150-0805L050WR
SMD 500mA 1A 6V Circuit Protection Fuse 150-0805L050WR
PTC Resettable Fuse, 500mA Hold, 1A Trip, 6V, 0805 SMD Product overview: 0805L050WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, 1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L050WR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 500mA Hold, 1A Trip, 6V, 0805 SMD Product overview: 0805L050WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 1A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 500mA, 1A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L050WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Resettable, 6V, 500Ma, 0805, Full Reel; Pptc Case Style Littelfuse - 05M2228 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 6V, 500Ma, 0805, Full Reel; Pptc Case Style Littelfuse
05M2228
Fuse, Ptc Resettable, 6V, 500Ma, 0805, Full Reel; Pptc Case Style Littelfuse 05M2228
FUSE, PTC RESETTABLE, 6V, 500mA, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 6V, 500mA, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:6VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, 0805, 6V, 0.5A; Thermistor Mounting Littelfuse - 23T1549 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, 0805, 6V, 0.5A; Thermistor Mounting Littelfuse
23T1549
Resettable Fuse, 0805, 6V, 0.5A; Thermistor Mounting Littelfuse 23T1549
RESETTABLE FUSE, 0805, 6V, 0.5A; Thermistor Mounting:SMD; Product Range:POLYFUSE 0805L Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

RESETTABLE FUSE, 0805, 6V, 0.5A; Thermistor Mounting:SMD; Product Range:POLYFUSE 0805L Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 0805L050WR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
0805L050WR
TVS/Fuse/Board Level Protection >> Resettable Fuses 0805L050WR
6V 500mA 100A 1A 0805 Resettable Fuses ROHS

6V 500mA 100A 1A 0805 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 0805L050WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0805L050WR
Circuit Protection - PTC Resettable Fuses 0805L050WR
PTC RESET FUSE 6V 500MA 0805

PTC RESET FUSE 6V 500MA 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-0805L050WR 05M2228 23T1549 0805L050WR 0805L050WR
Product Name SMD 500mA 1A 6V Circuit Protection Fuse Fuse, Ptc Resettable, 6V, 500Ma, 0805, Full Reel; Pptc Case Style Littelfuse Resettable Fuse, 0805, 6V, 0.5A; Thermistor Mounting Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar PV Fuses - PV160 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 630 amps
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details