Littelfuse, Inc. SMD 350mA 6V Circuit Protection Fuse 0805L035YR

Description
0805 PTC Resettable Fuse, 350mA Hold, 6V, 1.2R, SMD Product overview: 0805L035YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 350mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L035YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 PTC Resettable Fuse, 350mA Hold, 6V, 1.2R, SMD Product overview: 0805L035YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 350mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L035YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 350mA 6V Circuit Protection Fuse
150-0805L035YR
SMD 350mA 6V Circuit Protection Fuse 150-0805L035YR
0805 PTC Resettable Fuse, 350mA Hold, 6V, 1.2R, SMD Product overview: 0805L035YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 350mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L035YR can be used for catalog matching and distributor lookup.

0805 PTC Resettable Fuse, 350mA Hold, 6V, 1.2R, SMD Product overview: 0805L035YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 350mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L035YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 6V, 350Ma, 0805; Product Range Littelfuse - 18M4775 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 350Ma, 0805; Product Range Littelfuse
18M4775
Fuse, Ptc Reset, 6V, 350Ma, 0805; Product Range Littelfuse 18M4775
FUSE, PTC RESET, 6V, 350mA, 0805; Product Range:POLYFUSE 0805L Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:0.75mm RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 350mA, 0805; Product Range:POLYFUSE 0805L Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:0.75mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 6V, 350Ma, 0805, Full Reel; Pptc Case Style Littelfuse - 05M2227 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 6V, 350Ma, 0805, Full Reel; Pptc Case Style Littelfuse
05M2227
Fuse, Ptc Resettable, 6V, 350Ma, 0805, Full Reel; Pptc Case Style Littelfuse 05M2227
FUSE, PTC RESETTABLE, 6V, 350mA, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; External Depth:0.75mmRoHS Compliant: Yes

FUSE, PTC RESETTABLE, 6V, 350mA, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; External Depth:0.75mmRoHS Compliant: Yes

Supplier's Site
Resettable Fuse, 0805, 6V, 0.35A; Thermistor Mounting Littelfuse - 12T2301 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, 0805, 6V, 0.35A; Thermistor Mounting Littelfuse
12T2301
Resettable Fuse, 0805, 6V, 0.35A; Thermistor Mounting Littelfuse 12T2301
RESETTABLE FUSE, 0805, 6V, 0.35A; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive QualificationRoHS Compliant: Yes

RESETTABLE FUSE, 0805, 6V, 0.35A; Thermistor Mounting:SMD; Product Range:-; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 0805L035YR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
0805L035YR
TVS/Fuse/Board Level Protection >> Resettable Fuses 0805L035YR
6V 350mA 100A 750mA 0805 Resettable Fuses ROHS

6V 350mA 100A 750mA 0805 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 0805L035YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0805L035YR
Circuit Protection - PTC Resettable Fuses 0805L035YR
PTC RESET FUSE 6V 350MA 0805

PTC RESET FUSE 6V 350MA 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-0805L035YR 18M4775 05M2227 12T2301 0805L035YR 0805L035YR
Product Name SMD 350mA 6V Circuit Protection Fuse Fuse, Ptc Reset, 6V, 350Ma, 0805; Product Range Littelfuse Fuse, Ptc Resettable, 6V, 350Ma, 0805, Full Reel; Pptc Case Style Littelfuse Resettable Fuse, 0805, 6V, 0.35A; Thermistor Mounting Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATF/ATB -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details