Littelfuse, Inc. SMD 9V 500mA Circuit Protection Fuse 0805L020YR

Description
0805 PTC Resettable Fuse, 3.5R, 9V, 500mA, SMD Product overview: 0805L020YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9V, 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 9V, 500mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L020YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 PTC Resettable Fuse, 3.5R, 9V, 500mA, SMD Product overview: 0805L020YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9V, 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 9V, 500mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L020YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 9V 500mA Circuit Protection Fuse
150-0805L020YR
SMD 9V 500mA Circuit Protection Fuse 150-0805L020YR
0805 PTC Resettable Fuse, 3.5R, 9V, 500mA, SMD Product overview: 0805L020YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9V, 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 9V, 500mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L020YR can be used for catalog matching and distributor lookup.

0805 PTC Resettable Fuse, 3.5R, 9V, 500mA, SMD Product overview: 0805L020YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9V, 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 9V, 500mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L020YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 0805L020YR - 1000396-0805L020YR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0805L020YR
1000396-0805L020YR
PTC Resettable Fuses - 0805L020YR 1000396-0805L020YR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000396-0805L020YR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 9V Current - Max: 100A Current - Hold (Ih) (Max): 200mA Current - Trip (It): 500mA Time to Trip: 20ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm) Resistance - Initial (Ri) (Min): 650 mOhm Resistance - Post Trip (R1) (Max): 3.5 Ohm Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000396-0805L020YR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 9V
Current - Max: 100A
Current - Hold (Ih) (Max): 200mA
Current - Trip (It): 500mA
Time to Trip: 20ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm)
Resistance - Initial (Ri) (Min): 650 mOhm
Resistance - Post Trip (R1) (Max): 3.5 Ohm
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resettable Fuses - 1740349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740349
Resettable Fuses 1740349
PTC 9V POLYFUSE SURF MOUNT 0805 .200A

PTC 9V POLYFUSE SURF MOUNT 0805 .200A

Supplier's Site
Resettable Fuses - 1740782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740782
Resettable Fuses 1740782
PTC 9V POLYFUSE SURF MOUNT 0805 .200A

PTC 9V POLYFUSE SURF MOUNT 0805 .200A

Supplier's Site
Fuse, Ptc Resettable, 9V, 200Ma, 0805; Pptc Case Style Littelfuse - 05M2226 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 9V, 200Ma, 0805; Pptc Case Style Littelfuse
05M2226
Fuse, Ptc Resettable, 9V, 200Ma, 0805; Pptc Case Style Littelfuse 05M2226
FUSE, PTC RESETTABLE, 9V, 200mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.02s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 9V, 200mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.02s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Resettable, 9V, 200Ma, 0805, Full Reel; Pptc Case Style Littelfuse - 28X2597 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 9V, 200Ma, 0805, Full Reel; Pptc Case Style Littelfuse
28X2597
Fuse, Ptc Resettable, 9V, 200Ma, 0805, Full Reel; Pptc Case Style Littelfuse 28X2597
FUSE, PTC RESETTABLE, 9V, 200mA, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.02s; External Depth:1.5mmRoHS Compliant: Yes

FUSE, PTC RESETTABLE, 9V, 200mA, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:9VDC; Holding Current:200mA; Tripping Current:500mA; Time to Trip:0.02s; External Depth:1.5mmRoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 0805L020YR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
0805L020YR
TVS/Fuse/Board Level Protection >> Resettable Fuses 0805L020YR
9V 200mA 100A 500mA 0805 Resettable Fuses ROHS

9V 200mA 100A 500mA 0805 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 0805L020YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0805L020YR
Circuit Protection - PTC Resettable Fuses 0805L020YR
PTC RESET FUSE 9V 200MA 0805

PTC RESET FUSE 9V 200MA 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-0805L020YR 1000396-0805L020YR 1740349 1740782 05M2226 28X2597 0805L020YR 0805L020YR
Product Name SMD 9V 500mA Circuit Protection Fuse PTC Resettable Fuses - 0805L020YR Resettable Fuses Resettable Fuses Fuse, Ptc Resettable, 9V, 200Ma, 0805; Pptc Case Style Littelfuse Fuse, Ptc Resettable, 9V, 200Ma, 0805, Full Reel; Pptc Case Style Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Rated Voltage 9 volts 9 volts 9 volts 9 volts 9 volts
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Specialty Products - ATS-D -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 1000 volts
Rated Current 1 amps
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details