Littelfuse, Inc. 100mA 300mA Circuit Protection Fuse 0805L010/24YR

Description
0805 PTC Resettable Fuse, 100mA Hold, 300mA Trip, SM Product overview: 0805L010/24YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 300mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100mA, 300mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L010/24YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 PTC Resettable Fuse, 100mA Hold, 300mA Trip, SM Product overview: 0805L010/24YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 300mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100mA, 300mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L010/24YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100mA 300mA Circuit Protection Fuse
150-0805L010/24YR
100mA 300mA Circuit Protection Fuse 150-0805L010/24YR
0805 PTC Resettable Fuse, 100mA Hold, 300mA Trip, SM Product overview: 0805L010/24YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 300mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100mA, 300mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L010/24YR can be used for catalog matching and distributor lookup.

0805 PTC Resettable Fuse, 100mA Hold, 300mA Trip, SM Product overview: 0805L010/24YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 300mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100mA, 300mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L010/24YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 0805L010/24YR - 1000395-0805L010/24YR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0805L010/24YR
1000395-0805L010/24YR
PTC Resettable Fuses - 0805L010/24YR 1000395-0805L010/24YR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000395-0805L010/24Y R Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.039" (1.00mm) Voltage - Max: 24V Current - Max: 100A Current - Hold (Ih) (Max): 100mA Current - Trip (It): 300mA Time to Trip: 1.5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm) Resistance - Initial (Ri) (Min): 1.5 Ohm Resistance - Post Trip (R1) (Max): 6 Ohm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000395-0805L010/24YR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.039" (1.00mm)
Voltage - Max: 24V
Current - Max: 100A
Current - Hold (Ih) (Max): 100mA
Current - Trip (It): 300mA
Time to Trip: 1.5s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm)
Resistance - Initial (Ri) (Min): 1.5 Ohm
Resistance - Post Trip (R1) (Max): 6 Ohm
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 0805L010/24YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0805L010/24YR
Circuit Protection - PTC Resettable Fuses 0805L010/24YR
PTC RESET FUSE 24V 100MA 0805

PTC RESET FUSE 24V 100MA 0805

Supplier's Site
Pptc Resettable Fuse, 100A, 24Vdc, 0805 Rohs Compliant Littelfuse - 81AH9522 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 100A, 24Vdc, 0805 Rohs Compliant Littelfuse
81AH9522
Pptc Resettable Fuse, 100A, 24Vdc, 0805 Rohs Compliant Littelfuse 81AH9522
PPTC RESETTABLE FUSE, 100A, 24VDC, 0805 ROHS COMPLIANT: YES

PPTC RESETTABLE FUSE, 100A, 24VDC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-0805L010/24YR 1000395-0805L010/24YR 0805L010/24YR 81AH9522
Product Name 100mA 300mA Circuit Protection Fuse PTC Resettable Fuses - 0805L010/24YR Circuit Protection - PTC Resettable Fuses Pptc Resettable Fuse, 100A, 24Vdc, 0805 Rohs Compliant Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF877 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details